Broadcom Inc. Isolators - Gate Drivers - ACPL-P346-500E ACPL-P346-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 805022-ACPL-P346-500 E Packaging: Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 50kV/μs Current - Peak Output: 2.5A Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 805022-ACPL-P346-500 E Packaging: Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 50kV/μs Current - Peak Output: 2.5A Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P346-500E - 805022-ACPL-P346-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P346-500E
805022-ACPL-P346-500E
Isolators - Gate Drivers - ACPL-P346-500E 805022-ACPL-P346-500E
Manufacturer: Broadcom Limited Win Source Part Number: 805022-ACPL-P346-500 E Packaging: Reel Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 8ns, 8ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 50kV/μs Current - Peak Output: 2.5A Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns Pulse Width Distortion (Maximum): 50ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 20V

Manufacturer: Broadcom Limited
Win Source Part Number: 805022-ACPL-P346-500E
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 8ns, 8ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 50kV/μs
Current - Peak Output: 2.5A
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Propagation Delay tpLH / tpHL (Maximum): 120ns, 120ns
Pulse Width Distortion (Maximum): 50ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 805022-ACPL-P346-500E
Product Name Isolators - Gate Drivers - ACPL-P346-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCT47 Linearized Thermocouple Input Transmitter - DSCT47-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243718-SI8261BAD-C-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details