Broadcom Inc. Isolators - Gate Drivers - HCPL-3020-300E HCPL-3020-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042676-HCPL-3020-30 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042676-HCPL-3020-30 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3020-300E - 1042676-HCPL-3020-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3020-300E
1042676-HCPL-3020-300E
Isolators - Gate Drivers - HCPL-3020-300E 1042676-HCPL-3020-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1042676-HCPL-3020-30 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042676-HCPL-3020-300E
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 200mA, 200mA
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 700ns, 700ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 400mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 10 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042676-HCPL-3020-300E
Product Name Isolators - Gate Drivers - HCPL-3020-300E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47T-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1243670-SI8230AB-D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details