The Avago Fiber Optic (FO) Short Link AFBR-390575RZ is a cost-effective galvanic isolation device capable of suppressing up to 40 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for applications such as inverters/drives, power electronics, or medical equipment.
The integrated receiver output of the AFBR-390575RZ is compatible with TTL logic families and operates with any type of signal from DC up to 5 MBd. The device offers creepage and clearance distances with a minimum of 75.76 mm.
| Broadcom Inc. | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | AFBR-390575RZ |
| Product Name | DC to 5MBd Galvanic Isolation Fiber Optic Short Link |
| Application | General Lab & Industrial |