Broadcom Inc. Isolators - Gate Drivers - ACNW3430-500E ACNW3430-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909206-ACNW3430-500E Operating Temperature Range: -40°C ~ 105°C Features: 5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ACNW3430 Categories: Isolators Case / Package: 8-SMD Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 750 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909206-ACNW3430-500E Operating Temperature Range: -40°C ~ 105°C Features: 5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ACNW3430 Categories: Isolators Case / Package: 8-SMD Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 750 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACNW3430-500E - 909206-ACNW3430-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACNW3430-500E
909206-ACNW3430-500E
Isolators - Gate Drivers - ACNW3430-500E 909206-ACNW3430-500E
Manufacturer: Broadcom Limited Win Source Part Number: 909206-ACNW3430-500E Operating Temperature Range: -40°C ~ 105°C Features: 5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: ACNW3430 Categories: Isolators Case / Package: 8-SMD Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 750 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 909206-ACNW3430-500E
Operating Temperature Range: -40°C ~ 105°C
Features: 5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACNW3430
Categories: Isolators
Case / Package: 8-SMD Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 750
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 909206-ACNW3430-500E
Product Name Isolators - Gate Drivers - ACNW3430-500E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details