Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ACPL-K54L-560E

Description
Win Source Part Number: 1215232-ACPL-K54L-56 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 93% @ 3mA Voltage - Output (Max): 24V Current Transfer Ratio (Max): 200% @ 3mA Turn On / Turn Off Time (Typ): 200ns, 380ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K54
Request a Quote Datasheet
Description
Win Source Part Number: 1215232-ACPL-K54L-56 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 93% @ 3mA Voltage - Output (Max): 24V Current Transfer Ratio (Max): 200% @ 3mA Turn On / Turn Off Time (Typ): 200ns, 380ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1215232-ACPL-K54L-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1215232-ACPL-K54L-560E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1215232-ACPL-K54L-560E
Win Source Part Number: 1215232-ACPL-K54L-56 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 93% @ 3mA Voltage - Output (Max): 24V Current Transfer Ratio (Max): 200% @ 3mA Turn On / Turn Off Time (Typ): 200ns, 380ns Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K54

Win Source Part Number: 1215232-ACPL-K54L-560E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 93% @ 3mA
Voltage - Output (Max): 24V
Current Transfer Ratio (Max): 200% @ 3mA
Turn On / Turn Off Time (Typ): 200ns, 380ns
Package / Case: 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-K54

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1215232-ACPL-K54L-560E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243545-SI82391BD-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details