Broadcom Inc. Isolators - Gate Drivers - ACPL-K342-000E ACPL-K342-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135388-ACPL-K342-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Rise / Fall Time: 22ns, 18ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135388-ACPL-K342-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Rise / Fall Time: 22ns, 18ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-K342-000E - 1135388-ACPL-K342-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-K342-000E
1135388-ACPL-K342-000E
Isolators - Gate Drivers - ACPL-K342-000E 1135388-ACPL-K342-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135388-ACPL-K342-00 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC (0.268", 6.81mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Rise / Fall Time: 22ns, 18ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135388-ACPL-K342-000E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 350ns, 250ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Rise / Fall Time: 22ns, 18ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135388-ACPL-K342-000E
Product Name Isolators - Gate Drivers - ACPL-K342-000E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCM7B21/30/31 Isolated Analog Voltage Input Module - SCM7B21/30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243553-SI82396AD-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details