Manufacturer: Broadcom Limited
Win Source Part Number: 873331-HCPL-2630-320
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-2630
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 873331-HCPL-2630-320E |
| Product Name | Optoisolators - Logic Output - HCPL-2630-320E |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |