Broadcom Inc. Isolators - Gate Drivers - HCPL-3180-360E HCPL-3180-360E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 731143-HCPL-3180-360 E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): FOD3180SV; HCPL-3180-500E; HCPL-3180-360; HCPL-3180-360E; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 25ns, 25ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 731143-HCPL-3180-360 E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): FOD3180SV; HCPL-3180-500E; HCPL-3180-360; HCPL-3180-360E; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 25ns, 25ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3180-360E - 731143-HCPL-3180-360E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3180-360E
731143-HCPL-3180-360E
Isolators - Gate Drivers - HCPL-3180-360E 731143-HCPL-3180-360E
Manufacturer: Broadcom Limited Win Source Part Number: 731143-HCPL-3180-360 E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 3750Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): FOD3180SV; HCPL-3180-500E; HCPL-3180-360; HCPL-3180-360E; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 25ns, 25ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V

Manufacturer: Broadcom Limited
Win Source Part Number: 731143-HCPL-3180-360E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 3750Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 65ns
Alternative Parts (Cross-Reference): FOD3180SV; HCPL-3180-500E; HCPL-3180-360; HCPL-3180-360E;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 25ns, 25ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 731143-HCPL-3180-360E
Product Name Isolators - Gate Drivers - HCPL-3180-360E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
SCM9B-5300 4-Channel Sensor-to-Computer Module, Thermocouple Input Module - SCM9B-5300 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details