Broadcom Inc. Isolators - Isolators - Gate Drivers HCPL-0302-000E

Description
Win Source Part Number: 1061912-HCPL-0302-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Current - Peak Output: 400mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): SFH6318T; VO0600T; SFH6319THCPL0302-000 E; HCPL0302000E; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-2970,HCPL-0302-0 00E-ND Base Product Number: HCPL-0302 Approval Agency: CSA, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1061912-HCPL-0302-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Current - Peak Output: 400mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): SFH6318T; VO0600T; SFH6319THCPL0302-000 E; HCPL0302000E; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-2970,HCPL-0302-0 00E-ND Base Product Number: HCPL-0302 Approval Agency: CSA, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1061912-HCPL-0302-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1061912-HCPL-0302-000E
Isolators - Isolators - Gate Drivers 1061912-HCPL-0302-000E
Win Source Part Number: 1061912-HCPL-0302-00 0E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 200mA, 200mA Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Current - Peak Output: 400mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): SFH6318T; VO0600T; SFH6319THCPL0302-000 E; HCPL0302000E; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-2970,HCPL-0302-0 00E-ND Base Product Number: HCPL-0302 Approval Agency: CSA, UR

Win Source Part Number: 1061912-HCPL-0302-000E
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 200mA, 200mA
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 700ns, 700ns
Current - Peak Output: 400mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): SFH6318T; VO0600T; SFH6319THCPL0302-000E; HCPL0302000E;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-2970,HCPL-0302-000E-ND
Base Product Number: HCPL-0302
Approval Agency: CSA, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061912-HCPL-0302-000E
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth - SCM5B38-0x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243738-SI8275DAD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details