Broadcom Inc. Optoisolators - Logic Output - ACPL-024L-000E ACPL-024L-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135308-ACPL-024L-00 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 10mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 11ns, 11ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135308-ACPL-024L-00 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 10mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 11ns, 11ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-024L-000E - 1135308-ACPL-024L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-024L-000E
1135308-ACPL-024L-000E
Optoisolators - Logic Output - ACPL-024L-000E 1135308-ACPL-024L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135308-ACPL-024L-00 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - Output / Channel: 10mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Rise / Fall Time: 11ns, 11ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135308-ACPL-024L-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - Output / Channel: 10mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 8mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 11ns, 11ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135308-ACPL-024L-000E
Product Name Optoisolators - Logic Output - ACPL-024L-000E
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP08-3 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243763-SI823H6AB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details