Broadcom Inc. Optoisolators - Logic Output - HCPL-261N-020E HCPL-261N-020E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775704-HCPL-261N-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 42ns, 12ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-261N Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCPL2601_NL; PC910L0NSZ0F; PC910L0NSZ; TLP2601; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775704-HCPL-261N-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 42ns, 12ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-261N Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCPL2601_NL; PC910L0NSZ0F; PC910L0NSZ; TLP2601; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-261N-020E - 775704-HCPL-261N-020E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-261N-020E
775704-HCPL-261N-020E
Optoisolators - Logic Output - HCPL-261N-020E 775704-HCPL-261N-020E
Manufacturer: Broadcom Limited Win Source Part Number: 775704-HCPL-261N-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 42ns, 12ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-261N Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCPL2601_NL; PC910L0NSZ0F; PC910L0NSZ; TLP2601; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775704-HCPL-261N-020E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 42ns, 12ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-261N
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): HCPL2601_NL; PC910L0NSZ0F; PC910L0NSZ; TLP2601;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775704-HCPL-261N-020E
Product Name Optoisolators - Logic Output - HCPL-261N-020E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCA33 Isolated True RMS Input Signal Conditioner - DSCA33-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243764-SI823H6BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details