Broadcom Inc. Isolators - Gate Drivers - ACPL-W347-000E ACPL-W347-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909220-ACPL-W347-000 E Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACPL-W347 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3269, ACPL-W347-000E-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909220-ACPL-W347-000 E Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACPL-W347 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3269, ACPL-W347-000E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-W347-000E - 909220-ACPL-W347-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W347-000E
909220-ACPL-W347-000E
Isolators - Gate Drivers - ACPL-W347-000E 909220-ACPL-W347-000E
Manufacturer: Broadcom Limited Win Source Part Number: 909220-ACPL-W347-000 E Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACPL-W347 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3269, ACPL-W347-000E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 909220-ACPL-W347-000E
Operating Temperature Range: -40°C ~ 105°C
Features: 1A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Stretched
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: ACPL-W347
Categories: Isolators
Case / Package: 6-SO Stretched
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3269, ACPL-W347-000E-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 909220-ACPL-W347-000E
Product Name Isolators - Gate Drivers - ACPL-W347-000E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243743-SI8273BBD-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details