Broadcom Inc. Isolators - Gate Drivers - ACPL-P343-000E ACPL-P343-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011776-ACPL-P343-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 70ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 43ns, 40ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011776-ACPL-P343-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 70ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 43ns, 40ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P343-000E - 1011776-ACPL-P343-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P343-000E
1011776-ACPL-P343-000E
Isolators - Gate Drivers - ACPL-P343-000E 1011776-ACPL-P343-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011776-ACPL-P343-00 0E Packaging: Tube/Rail Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 3750Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 70ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 43ns, 40ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011776-ACPL-P343-000E
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 4A
Pulse Width Distortion (Max): 70ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-SO Stretched
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 43ns, 40ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1011776-ACPL-P343-000E
Product Name Isolators - Gate Drivers - ACPL-P343-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details