Broadcom Inc. Optoisolators - Logic Output - HCPL-4506-020E HCPL-4506-020E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775739-HCPL-4506-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-4506 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): HCPL-4506-020; HCPL-4506#020; HCPL-4506-320E; HCPL-4506-520E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775739-HCPL-4506-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-4506 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): HCPL-4506-020; HCPL-4506#020; HCPL-4506-320E; HCPL-4506-520E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-4506-020E - 775739-HCPL-4506-020E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-4506-020E
775739-HCPL-4506-020E
Optoisolators - Logic Output - HCPL-4506-020E 775739-HCPL-4506-020E
Manufacturer: Broadcom Limited Win Source Part Number: 775739-HCPL-4506-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-4506 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): HCPL-4506-020; HCPL-4506#020; HCPL-4506-320E; HCPL-4506-520E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775739-HCPL-4506-020E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-4506
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Alternative Parts (Cross-Reference): HCPL-4506-020; HCPL-4506#020; HCPL-4506-320E; HCPL-4506-520E;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775739-HCPL-4506-020E
Product Name Optoisolators - Logic Output - HCPL-4506-020E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM5B42 Transmitter Interface Module - SCM5B42-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details