Broadcom Inc. Isolators - Gate Drivers - HCPL-T251-500E HCPL-T251-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042836-HCPL-T251-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: -, 100mA Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 1μs, 1μs Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 15 V to 30 V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042836-HCPL-T251-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: -, 100mA Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 1μs, 1μs Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 15 V to 30 V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-T251-500E - 1042836-HCPL-T251-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-T251-500E
1042836-HCPL-T251-500E
Isolators - Gate Drivers - HCPL-T251-500E 1042836-HCPL-T251-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042836-HCPL-T251-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: -, 100mA Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 1μs, 1μs Isolation Voltage: 3750Vrms Current - Peak Output: 400mA Categories: Isolators Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 15 V to 30 V Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042836-HCPL-T251-500E
Packaging: Reel - TR
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: -, 100mA
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 1μs, 1μs
Isolation Voltage: 3750Vrms
Current - Peak Output: 400mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 15 V to 30 V
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042836-HCPL-T251-500E
Product Name Isolators - Gate Drivers - HCPL-T251-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers
Si8384P-IU Eight Channel 24 V Digital Isolator - Si8384P-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details