Broadcom Inc. Optoisolators - Logic Output - ACPL-W484-500E ACPL-W484-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 801388-ACPL-W484-500 E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/μs Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 10mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 150ns Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 801388-ACPL-W484-500 E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/μs Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 10mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 150ns Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-W484-500E - 801388-ACPL-W484-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-W484-500E
801388-ACPL-W484-500E
Optoisolators - Logic Output - ACPL-W484-500E 801388-ACPL-W484-500E
Manufacturer: Broadcom Limited Win Source Part Number: 801388-ACPL-W484-500 E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/μs Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 10mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 150ns Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 801388-ACPL-W484-500E
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 6ns, 6ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 30kV/μs
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 10mA
Propagation Delay tpLH / tpHL (Maximum): 120ns, 150ns
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 801388-ACPL-W484-500E
Product Name Optoisolators - Logic Output - ACPL-W484-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
SCM9B-5200 4-Channel Sensor-to-Computer Module, Current Input Module - SCM9B-5200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details