Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-7723-020E

Description
Win Source Part Number: 1061976-HCPL-7723-02 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Rise / Fall Time (Typ): 8ns, 6ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 22ns, 22ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TLP350(F); 6N136; TLP550(F); TLP559(F); VO2611-X006; 6N136-X006; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-7723
Request a Quote Datasheet
Description
Win Source Part Number: 1061976-HCPL-7723-02 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Rise / Fall Time (Typ): 8ns, 6ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 22ns, 22ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TLP350(F); 6N136; TLP550(F); TLP559(F); VO2611-X006; 6N136-X006; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-7723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - 1061976-HCPL-7723-020E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
1061976-HCPL-7723-020E
Isolators - Optoisolators - Logic Output 1061976-HCPL-7723-020E
Win Source Part Number: 1061976-HCPL-7723-02 0E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 50MBd Input Type: Logic Rise / Fall Time (Typ): 8ns, 6ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 22ns, 22ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TLP350(F); 6N136; TLP550(F); TLP559(F); VO2611-X006; 6N136-X006; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-7723

Win Source Part Number: 1061976-HCPL-7723-020E
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 50
Output Type: Push-Pull, Totem Pole
Data Rate: 50MBd
Input Type: Logic
Rise / Fall Time (Typ): 8ns, 6ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 22ns, 22ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TLP350(F); 6N136; TLP550(F); TLP559(F); VO2611-X006; 6N136-X006;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-7723

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061976-HCPL-7723-020E
Product Name Isolators - Optoisolators - Logic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-07 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers