Broadcom Inc. Optoisolators - Logic Output - ACPL-K73L-060E ACPL-K73L-060E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909216-ACPL-K73L-060 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms Channel 10kV/µs CMTI 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-K73 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-K73L-060E-ND, ACPLK73L060E, 516-2338-5
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909216-ACPL-K73L-060 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms Channel 10kV/µs CMTI 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-K73 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-K73L-060E-ND, ACPLK73L060E, 516-2338-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-K73L-060E - 909216-ACPL-K73L-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-K73L-060E
909216-ACPL-K73L-060E
Optoisolators - Logic Output - ACPL-K73L-060E 909216-ACPL-K73L-060E
Manufacturer: Broadcom Limited Win Source Part Number: 909216-ACPL-K73L-060 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms Channel 10kV/µs CMTI 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-K73 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-K73L-060E-ND, ACPLK73L060E, 516-2338-5

Manufacturer: Broadcom Limited
Win Source Part Number: 909216-ACPL-K73L-060E
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms Channel 10kV/µs CMTI 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-K73
Categories: Isolators
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ACPL-K73L-060E-ND, ACPLK73L060E, 516-2338-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 909216-ACPL-K73L-060E
Product Name Optoisolators - Logic Output - ACPL-K73L-060E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details