Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output ACPL-M51L-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331752-ACPL-M51L-00 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Bulk Standard Package: 100 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 80% @ 3mA Voltage - Output (Max): 24V Current Transfer Ratio (Max): 200% @ 3mA Turn On / Turn Off Time (Typ): 300ns, 330ns Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Case / Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-3686,ACPL-M51L-0 00E-ND Base Product Number: ACPL-M51 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331752-ACPL-M51L-00 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Bulk Standard Package: 100 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 80% @ 3mA Voltage - Output (Max): 24V Current Transfer Ratio (Max): 200% @ 3mA Turn On / Turn Off Time (Typ): 300ns, 330ns Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Case / Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-3686,ACPL-M51L-0 00E-ND Base Product Number: ACPL-M51 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331752-ACPL-M51L-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331752-ACPL-M51L-000E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331752-ACPL-M51L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1331752-ACPL-M51L-00 0E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Bulk Standard Package: 100 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 80% @ 3mA Voltage - Output (Max): 24V Current Transfer Ratio (Max): 200% @ 3mA Turn On / Turn Off Time (Typ): 300ns, 330ns Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 105°C Case / Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 516-3686,ACPL-M51L-0 00E-ND Base Product Number: ACPL-M51 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331752-ACPL-M51L-000E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Bulk
Standard Package: 100
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 80% @ 3mA
Voltage - Output (Max): 24V
Current Transfer Ratio (Max): 200% @ 3mA
Turn On / Turn Off Time (Typ): 300ns, 330ns
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: 516-3686,ACPL-M51L-000E-ND
Base Product Number: ACPL-M51
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331752-ACPL-M51L-000E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
Isolators - Gate Drivers - SI8232BB-D-IS - 933657-SI8232BB-D-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details