Broadcom Inc. Optoisolators - Logic Output - ACSL-6310-00TE ACSL-6310-00TE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909260-ACSL-6310-00T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ACSL-6310 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-2260-5, ACSL631000TE, ACSL-6310-00TE-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909260-ACSL-6310-00T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ACSL-6310 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-2260-5, ACSL631000TE, ACSL-6310-00TE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACSL-6310-00TE - 909260-ACSL-6310-00TE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACSL-6310-00TE
909260-ACSL-6310-00TE
Optoisolators - Logic Output - ACSL-6310-00TE 909260-ACSL-6310-00TE
Manufacturer: Broadcom Limited Win Source Part Number: 909260-ACSL-6310-00T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ACSL-6310 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-2260-5, ACSL631000TE, ACSL-6310-00TE-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 909260-ACSL-6310-00TE
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACSL-6310
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-2260-5, ACSL631000TE, ACSL-6310-00TE-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 909260-ACSL-6310-00TE
Product Name Optoisolators - Logic Output - ACSL-6310-00TE
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1130410-SI8234BB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details