Broadcom Inc. Electronic Surplus - HCNW139 HCNW139

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178996-HCNW139 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 200% at 12mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 11μs Voltage - Forward (Vf): 1.45V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178996-HCNW139 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 200% at 12mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 11μs Voltage - Forward (Vf): 1.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCNW139 - 1178996-HCNW139 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCNW139
1178996-HCNW139
Electronic Surplus - HCNW139 1178996-HCNW139
Manufacturer: Broadcom Limited Win Source Part Number: 1178996-HCNW139 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 200% at 12mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 11μs, 11μs Voltage - Forward (Vf): 1.45V

Manufacturer: Broadcom Limited
Win Source Part Number: 1178996-HCNW139
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 200% at 12mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 11μs, 11μs
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178996-HCNW139
Product Name Electronic Surplus - HCNW139
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47T-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1243787-SI8275ABD-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details