Broadcom Inc. Isolators - Gate Drivers - HCPL-J314-500E HCPL-J314-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042815-HCPL-J314-50 0E Packaging: Reel - TR Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-J314 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): TLP351(LF1-TP1); TLP351(LF5-TP5); TLP351(LF1); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042815-HCPL-J314-50 0E Packaging: Reel - TR Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-J314 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): TLP351(LF1-TP1); TLP351(LF5-TP5); TLP351(LF1); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-J314-500E - 1042815-HCPL-J314-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-J314-500E
1042815-HCPL-J314-500E
Isolators - Gate Drivers - HCPL-J314-500E 1042815-HCPL-J314-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042815-HCPL-J314-50 0E Packaging: Reel - TR Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 700ns, 700ns Isolation Voltage: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-J314 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 10 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): TLP351(LF1-TP1); TLP351(LF5-TP5); TLP351(LF1); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042815-HCPL-J314-500E
Packaging: Reel - TR
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 700ns, 700ns
Isolation Voltage: 3750Vrms
Current - Peak Output: 600mA
Family Name: HCPL-J314
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 10 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 25mA
Alternative Parts (Cross-Reference): TLP351(LF1-TP1); TLP351(LF5-TP5); TLP351(LF1);
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042815-HCPL-J314-500E
Product Name Isolators - Gate Drivers - HCPL-J314-500E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47T-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1227538-SI8220BB-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details