Broadcom Inc. Optoisolators - Logic Output - HCPL-6631 HCPL-6631

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179135-HCPL-6631 Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-CLCC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179135-HCPL-6631 Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-CLCC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-6631 - 1179135-HCPL-6631 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-6631
1179135-HCPL-6631
Optoisolators - Logic Output - HCPL-6631 1179135-HCPL-6631
Manufacturer: Broadcom Limited Win Source Part Number: 1179135-HCPL-6631 Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 20-CLCC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 35ns, 35ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179135-HCPL-6631
Packaging: Bulk
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 25mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 20-CLCC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 35ns, 35ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179135-HCPL-6631
Product Name Optoisolators - Logic Output - HCPL-6631
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243524-SI8236BA-D-IM - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details