Broadcom Inc. Optoisolators - Logic Output - HCPL-7720-300E HCPL-7720-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179144-HCPL-7720-30 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 9ns, 8ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179144-HCPL-7720-30 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 9ns, 8ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-7720-300E - 1179144-HCPL-7720-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-7720-300E
1179144-HCPL-7720-300E
Optoisolators - Logic Output - HCPL-7720-300E 1179144-HCPL-7720-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1179144-HCPL-7720-30 0E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 9ns, 8ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179144-HCPL-7720-300E
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 25MBd
Input Type: Logic
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 9ns, 8ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179144-HCPL-7720-300E
Product Name Optoisolators - Logic Output - HCPL-7720-300E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCA40/41 Analog Voltage Input Signal Conditioners, Wide Bandwidth - DSCA40/41-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Signal Conditioners - 2408032 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx/ATEX
Inputs Current
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243678-SI8233CB-D-IMR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details