Broadcom Inc. Optoisolators - Logic Output - 5962-89571022A 5962-89571022A

Description
Manufacturer: Broadcom Limited Win Source Part Number: 764155-5962-89571022 A Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 20-CLCC Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 40Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Manufacturer Package: 20-LCCC Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 500V/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Singapore, Singapore Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 764155-5962-89571022 A Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 20-CLCC Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 40Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Manufacturer Package: 20-LCCC Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 500V/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Singapore, Singapore Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 5962-89571022A - 764155-5962-89571022A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 5962-89571022A
764155-5962-89571022A
Optoisolators - Logic Output - 5962-89571022A 764155-5962-89571022A
Manufacturer: Broadcom Limited Win Source Part Number: 764155-5962-89571022 A Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 20-CLCC Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.75 V ~ 5.25 V Data Rate: 40Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 15ns, 10ns Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Categories: Isolators Manufacturer Package: 20-LCCC Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 500V/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Singapore, Singapore Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 764155-5962-89571022A
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 20-CLCC
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Rate: 40Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 15ns, 10ns
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Manufacturer Package: 20-LCCC
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 500V/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Singapore, Singapore
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 764155-5962-89571022A
Product Name Optoisolators - Logic Output - 5962-89571022A
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243631-SI8261BAD-C-IMR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details