Broadcom Inc. Optoisolators - Logic Output - ACSL-6300-56TE ACSL-6300-56TE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135532-ACSL-6300-56 TE Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/0 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135532-ACSL-6300-56 TE Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/0 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACSL-6300-56TE - 1135532-ACSL-6300-56TE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACSL-6300-56TE
1135532-ACSL-6300-56TE
Optoisolators - Logic Output - ACSL-6300-56TE 1135532-ACSL-6300-56TE
Manufacturer: Broadcom Limited Win Source Part Number: 1135532-ACSL-6300-56 TE Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/0 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135532-ACSL-6300-56TE
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/0
Categories: Isolators
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 30ns, 12ns
Voltage - Forward (Vf): 1.52V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135532-ACSL-6300-56TE
Product Name Optoisolators - Logic Output - ACSL-6300-56TE
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

DSCT34 Linearized 2- or 3-Wire RTD Input Transmitter - DSCT34-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details