Broadcom Inc. Optoisolators - Logic Output - ACNW261L-000E ACNW261L-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766924-ACNW261L-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 8-DIP (0.354", 9.00mm) Output Type: Tri-State Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACNW261L Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 42
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766924-ACNW261L-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 8-DIP (0.354", 9.00mm) Output Type: Tri-State Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACNW261L Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACNW261L-000E - 766924-ACNW261L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACNW261L-000E
766924-ACNW261L-000E
Optoisolators - Logic Output - ACNW261L-000E 766924-ACNW261L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766924-ACNW261L-000E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 8-DIP (0.354", 9.00mm) Output Type: Tri-State Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACNW261L Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 42

Manufacturer: Broadcom Limited
Win Source Part Number: 766924-ACNW261L-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.354", 9.00mm)
Output Type: Tri-State
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 12ns, 12ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACNW261L
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 10mA
Current - DC Forward (If) (Maximum): 8mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 95ns, 95ns
Introduction Date: April 02, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 42

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766924-ACNW261L-000E
Product Name Optoisolators - Logic Output - ACNW261L-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243511-SI8231BB-B-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details