Broadcom Inc. Optoisolators - Logic Output - HCPL-2630-020E HCPL-2630-020E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775707-HCPL-2630-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL-2630 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCPL2630_Q; TLP2631; TLP2630; TLP2631-L1; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775707-HCPL-2630-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL-2630 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCPL2630_Q; TLP2631; TLP2630; TLP2631-L1; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-2630-020E - 775707-HCPL-2630-020E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2630-020E
775707-HCPL-2630-020E
Optoisolators - Logic Output - HCPL-2630-020E 775707-HCPL-2630-020E
Manufacturer: Broadcom Limited Win Source Part Number: 775707-HCPL-2630-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL-2630 Categories: Isolators Manufacturer Package: 8-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCPL2630_Q; TLP2631; TLP2630; TLP2631-L1; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775707-HCPL-2630-020E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL-2630
Categories: Isolators
Manufacturer Package: 8-DIP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): HCPL2630_Q; TLP2631; TLP2630; TLP2631-L1;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775707-HCPL-2630-020E
Product Name Optoisolators - Logic Output - HCPL-2630-020E
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B38-3x Strain Gage Input Modules, Narrow Bandwidth - SCM5B38-3x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details