Broadcom Inc. Isolators - Gate Drivers - HCPL-J314-300E HCPL-J314-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179170-HCPL-J314-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179170-HCPL-J314-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-J314-300E - 1179170-HCPL-J314-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-J314-300E
1179170-HCPL-J314-300E
Isolators - Gate Drivers - HCPL-J314-300E 1179170-HCPL-J314-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1179170-HCPL-J314-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 50ns, 50ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179170-HCPL-J314-300E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Voltage - Isolation: 3750Vrms
Current - Peak Output: 600mA
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 50ns, 50ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 10V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179170-HCPL-J314-300E
Product Name Isolators - Gate Drivers - HCPL-J314-300E
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243496-SI823H5BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details