Broadcom Inc. Optoisolators - Logic Output - ACPL-K73L-560E ACPL-K73L-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859303-ACPL-K73L-560 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 10kV/µs CMTI 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K73 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859303-ACPL-K73L-560 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 10kV/µs CMTI 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K73 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-K73L-560E - 859303-ACPL-K73L-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-K73L-560E
859303-ACPL-K73L-560E
Optoisolators - Logic Output - ACPL-K73L-560E 859303-ACPL-K73L-560E
Manufacturer: Broadcom Limited Win Source Part Number: 859303-ACPL-K73L-560 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 10kV/µs CMTI 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K73 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859303-ACPL-K73L-560E
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 10kV/µs CMTI 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-K73
Categories: Isolators
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859303-ACPL-K73L-560E
Product Name Optoisolators - Logic Output - ACPL-K73L-560E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243499-SI8230AD-B-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details