Broadcom Inc. Optoisolators - Logic Output - HCPL-5401 HCPL-5401

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179129-HCPL-5401 Packaging: Bulk Mounting Style: Through Hole Output Type: Tri-State Data Rate: 40Mbps Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-CDIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 500V/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Rise / Fall Time: 15ns, 10ns Voltage - Forward (Vf): 1.35V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179129-HCPL-5401 Packaging: Bulk Mounting Style: Through Hole Output Type: Tri-State Data Rate: 40Mbps Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-CDIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 500V/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Rise / Fall Time: 15ns, 10ns Voltage - Forward (Vf): 1.35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-5401 - 1179129-HCPL-5401 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-5401
1179129-HCPL-5401
Optoisolators - Logic Output - HCPL-5401 1179129-HCPL-5401
Manufacturer: Broadcom Limited Win Source Part Number: 1179129-HCPL-5401 Packaging: Bulk Mounting Style: Through Hole Output Type: Tri-State Data Rate: 40Mbps Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-CDIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 500V/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Rise / Fall Time: 15ns, 10ns Voltage - Forward (Vf): 1.35V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179129-HCPL-5401
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Tri-State
Data Rate: 40Mbps
Input Type: DC
Current - Output / Channel: 25mA
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-CDIP
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 500V/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Rise / Fall Time: 15ns, 10ns
Voltage - Forward (Vf): 1.35V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179129-HCPL-5401
Product Name Optoisolators - Logic Output - HCPL-5401
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount - DSCP81-0x - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1243717-SI8237BB-D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details