Broadcom Inc. Optoisolators - Logic Output - HCPL-5631#300 HCPL-5631#300

Description
Manufacturer: Broadcom Limited Win Source Part Number: 812025-HCPL-5631#300 Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/μs Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-CSMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 812025-HCPL-5631#300 Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/μs Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-CSMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-5631#300 - 812025-HCPL-5631#300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-5631#300
812025-HCPL-5631#300
Optoisolators - Logic Output - HCPL-5631#300 812025-HCPL-5631#300
Manufacturer: Broadcom Limited Win Source Part Number: 812025-HCPL-5631#300 Packaging: Bulk Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25mA Number of Channels: 2 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/μs Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-CSMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 812025-HCPL-5631#300
Packaging: Bulk
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 35ns, 35ns
Current - Output / Channel: 25mA
Number of Channels: 2
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/μs
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-CSMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 812025-HCPL-5631#300
Product Name Optoisolators - Logic Output - HCPL-5631#300
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details