Broadcom Inc. Digital Isolators - HCPL-092J HCPL-092J

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873310-HCPL-092J Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110MBd 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HCPL-092 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-1153-5, HCPL092J
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873310-HCPL-092J Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110MBd 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HCPL-092 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-1153-5, HCPL092J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-092J - 873310-HCPL-092J - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-092J
873310-HCPL-092J
Digital Isolators - HCPL-092J 873310-HCPL-092J
Manufacturer: Broadcom Limited Win Source Part Number: 873310-HCPL-092J Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110MBd 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HCPL-092 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-1153-5, HCPL092J

Manufacturer: Broadcom Limited
Win Source Part Number: 873310-HCPL-092J
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms Channel 110MBd 15kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-092
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-1153-5, HCPL092J

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
HCPL-092J
Isolators - Digital Isolators HCPL-092J
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 873310-HCPL-092J HCPL-092J
Product Name Digital Isolators - HCPL-092J Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details