Broadcom Inc. Isolators - Gate Drivers - HCPL-3100-000E HCPL-3100-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775722-HCPL-3100-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: UR Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3100 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 2μs, 2μs Alternative Parts (Cross-Reference): TLP250(D4); PS9552; PS9552-V; PC923L0NSZ0F; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775722-HCPL-3100-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: UR Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3100 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 2μs, 2μs Alternative Parts (Cross-Reference): TLP250(D4); PS9552; PS9552-V; PC923L0NSZ0F; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3100-000E - 775722-HCPL-3100-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3100-000E
775722-HCPL-3100-000E
Isolators - Gate Drivers - HCPL-3100-000E 775722-HCPL-3100-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775722-HCPL-3100-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Approvals: UR Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 600mA Family Name: HCPL-3100 Categories: Isolators Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 2μs, 2μs Alternative Parts (Cross-Reference): TLP250(D4); PS9552; PS9552-V; PC923L0NSZ0F; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775722-HCPL-3100-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Approvals: UR
Technology: Optical Coupling
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 200ns, 200ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Peak Output: 600mA
Family Name: HCPL-3100
Categories: Isolators
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 2μs, 2μs
Alternative Parts (Cross-Reference): TLP250(D4); PS9552; PS9552-V; PC923L0NSZ0F;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775722-HCPL-3100-000E
Product Name Isolators - Gate Drivers - HCPL-3100-000E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3000/4000  Output Module - SCM9B-3000/4000 - Dataforth Corporation
Specs
Digital I/O Channels 3 #
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243516-SI8233BB-C-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
View Details