Broadcom Inc. Optoisolators - Logic Output - HCPL-7721-320E HCPL-7721-320E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775760-HCPL-7721-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 25MBd Input Type: Logic Rise / Fall Time (Typ): 9ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-7721 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Alternative Parts (Cross-Reference): HCPL-7721-520; HCPL-7721-320; HCPL-7721#500E; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775760-HCPL-7721-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 25MBd Input Type: Logic Rise / Fall Time (Typ): 9ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-7721 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Alternative Parts (Cross-Reference): HCPL-7721-520; HCPL-7721-320; HCPL-7721#500E; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-7721-320E - 775760-HCPL-7721-320E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-7721-320E
775760-HCPL-7721-320E
Optoisolators - Logic Output - HCPL-7721-320E 775760-HCPL-7721-320E
Manufacturer: Broadcom Limited Win Source Part Number: 775760-HCPL-7721-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 25MBd Input Type: Logic Rise / Fall Time (Typ): 9ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-7721 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Alternative Parts (Cross-Reference): HCPL-7721-520; HCPL-7721-320; HCPL-7721#500E; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775760-HCPL-7721-320E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 25MBd
Input Type: Logic
Rise / Fall Time (Typ): 9ns, 8ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-7721
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Alternative Parts (Cross-Reference): HCPL-7721-520; HCPL-7721-320; HCPL-7721#500E;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775760-HCPL-7721-320E
Product Name Optoisolators - Logic Output - HCPL-7721-320E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details