Broadcom Inc. Isolators - Gate Drivers - HCPL-0302 HCPL-0302

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873300-HCPL-0302 Operating Temperature Range: -40°C ~ 100°C Features: 400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HCPL-0302 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873300-HCPL-0302 Operating Temperature Range: -40°C ~ 100°C Features: 400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HCPL-0302 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-0302 - 873300-HCPL-0302 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-0302
873300-HCPL-0302
Isolators - Gate Drivers - HCPL-0302 873300-HCPL-0302
Manufacturer: Broadcom Limited Win Source Part Number: 873300-HCPL-0302 Operating Temperature Range: -40°C ~ 100°C Features: 400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HCPL-0302 Categories: Isolators Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873300-HCPL-0302
Operating Temperature Range: -40°C ~ 100°C
Features: 400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-0302
Categories: Isolators
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 873300-HCPL-0302
Product Name Isolators - Gate Drivers - HCPL-0302
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47J-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers