Broadcom Inc. Optoisolators - Logic Output - ACPL-C61L-500E ACPL-C61L-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909212-ACPL-C61L-500 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 10MBd Tri-State 5000Vrms Channel 20kV/µs CMTI 8-SO Tall Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-C61 Categories: Isolators Case / Package: 8-SO Tall ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-C61L-500E-ND, 516-3671-6, 516-3671-2, 516-3671-1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909212-ACPL-C61L-500 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 10MBd Tri-State 5000Vrms Channel 20kV/µs CMTI 8-SO Tall Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-C61 Categories: Isolators Case / Package: 8-SO Tall ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-C61L-500E-ND, 516-3671-6, 516-3671-2, 516-3671-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-C61L-500E - 909212-ACPL-C61L-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-C61L-500E
909212-ACPL-C61L-500E
Optoisolators - Logic Output - ACPL-C61L-500E 909212-ACPL-C61L-500E
Manufacturer: Broadcom Limited Win Source Part Number: 909212-ACPL-C61L-500 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 10MBd Tri-State 5000Vrms Channel 20kV/µs CMTI 8-SO Tall Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-C61 Categories: Isolators Case / Package: 8-SO Tall ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACPL-C61L-500E-ND, 516-3671-6, 516-3671-2, 516-3671-1

Manufacturer: Broadcom Limited
Win Source Part Number: 909212-ACPL-C61L-500E
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 10MBd Tri-State 5000Vrms Channel 20kV/µs CMTI 8-SO Tall
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-C61
Categories: Isolators
Case / Package: 8-SO Tall
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ACPL-C61L-500E-ND, 516-3671-6, 516-3671-2, 516-3671-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 909212-ACPL-C61L-500E
Product Name Optoisolators - Logic Output - ACPL-C61L-500E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCT36 Potentiometer Input Transmitter - DSCT36-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1121031-SI8235BA-D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details