Manufacturer: Broadcom Limited
Win Source Part Number: 1331757-ACPL-K74T-56
Category: Isolators>Optoisolat
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Push-Pull, Totem Pole
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.268", 6.81mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Base Product Number: ACPL-K74
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1331757-ACPL-K74T-560E |
| Product Name | Isolators - Optoisolators - Logic Output |
| Analog Channels | 2 # |