Broadcom Inc. Isolators - Gate Drivers - HCPL-T250-300E HCPL-T250-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179181-HCPL-T250-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179181-HCPL-T250-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-T250-300E - 1179181-HCPL-T250-300E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-T250-300E
1179181-HCPL-T250-300E
Isolators - Gate Drivers - HCPL-T250-300E 1179181-HCPL-T250-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1179181-HCPL-T250-30 0E Packaging: Tube Mounting Style: SMD Approvals: CSA, UR Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 3750Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179181-HCPL-T250-300E
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UR
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Voltage - Isolation: 3750Vrms
Current - Peak Output: 1.5A
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.6V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179181-HCPL-T250-300E
Product Name Isolators - Gate Drivers - HCPL-T250-300E
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolated True RMS Input Modules - 8B-33-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details