Broadcom Inc. Optoisolators - Logic Output - ACPL-K73L-000E ACPL-K73L-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766954-ACPL-K73L-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3.5ns, 3.5ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-K73L Categories: Isolators Manufacturer Package: 8-SSO Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Alternative Parts (Cross-Reference): ACPL-K73L-500E; ACPL-K73L-560E; ACPL-K73L-520E; Introduction Date: September 11, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766954-ACPL-K73L-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3.5ns, 3.5ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-K73L Categories: Isolators Manufacturer Package: 8-SSO Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Alternative Parts (Cross-Reference): ACPL-K73L-500E; ACPL-K73L-560E; ACPL-K73L-520E; Introduction Date: September 11, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-K73L-000E - 766954-ACPL-K73L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-K73L-000E
766954-ACPL-K73L-000E
Optoisolators - Logic Output - ACPL-K73L-000E 766954-ACPL-K73L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 766954-ACPL-K73L-000 E Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.268", 6.81mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3.5ns, 3.5ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/0 Family Name: ACPL-K73L Categories: Isolators Manufacturer Package: 8-SSO Output Current per Channel: 10mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Alternative Parts (Cross-Reference): ACPL-K73L-500E; ACPL-K73L-560E; ACPL-K73L-520E; Introduction Date: September 11, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 80

Manufacturer: Broadcom Limited
Win Source Part Number: 766954-ACPL-K73L-000E
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.268", 6.81mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 3.5ns, 3.5ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: ACPL-K73L
Categories: Isolators
Manufacturer Package: 8-SSO
Output Current per Channel: 10mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns
Alternative Parts (Cross-Reference): ACPL-K73L-500E; ACPL-K73L-560E; ACPL-K73L-520E;
Introduction Date: September 11, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 80

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 766954-ACPL-K73L-000E
Product Name Optoisolators - Logic Output - ACPL-K73L-000E
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47K-14 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243538-SI8233AD-D-IS3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details