Broadcom Inc. Optoisolators - Logic Output - HCNW137#500 HCNW137#500

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042478-HCNW137#500 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Forward Voltage: 1.64V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO W Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 24ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Power Management, Motor Drive & Control Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042478-HCNW137#500 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Forward Voltage: 1.64V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO W Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 24ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Power Management, Motor Drive & Control Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCNW137#500 - 1042478-HCNW137#500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCNW137#500
1042478-HCNW137#500
Optoisolators - Logic Output - HCNW137#500 1042478-HCNW137#500
Manufacturer: Broadcom Limited Win Source Part Number: 1042478-HCNW137#500 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Forward Voltage: 1.64V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO W Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 24ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Power Management, Motor Drive & Control Quantity per package: 750

Manufacturer: Broadcom Limited
Win Source Part Number: 1042478-HCNW137#500
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.64V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO W
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 24ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Power Management, Motor Drive & Control
Quantity per package: 750

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042478-HCNW137#500
Product Name Optoisolators - Logic Output - HCNW137#500
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1320039-SI8261BCC-C-IPR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details