Broadcom Inc. Digital Isolators - HCPL-0931-500 HCPL-0931-500

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179049-HCPL-0931-50 0 Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179049-HCPL-0931-50 0 Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - HCPL-0931-500 - 1179049-HCPL-0931-500 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - HCPL-0931-500
1179049-HCPL-0931-500
Digital Isolators - HCPL-0931-500 1179049-HCPL-0931-500
Manufacturer: Broadcom Limited Win Source Part Number: 1179049-HCPL-0931-50 0 Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Technology: GMR (Giant Magnetoresistive) Data Rate: 110MBd Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179049-HCPL-0931-500
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Technology: GMR (Giant Magnetoresistive)
Data Rate: 110MBd
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 3ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Futian, China
Isolators - Digital Isolators
HCPL-0931-500
Isolators - Digital Isolators HCPL-0931-500
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1179049-HCPL-0931-500 HCPL-0931-500
Product Name Digital Isolators - HCPL-0931-500 Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2184453 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to relay
Outputs Analog Current Output; Relay Output; Relay
Agency Approval No
View Details