Broadcom Inc. Optoisolators - Logic Output - ACPL-072L-560E ACPL-072L-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135318-ACPL-072L-56 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 9ns, 8ns
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135318-ACPL-072L-56 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 9ns, 8ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-072L-560E - 1135318-ACPL-072L-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-072L-560E
1135318-ACPL-072L-560E
Optoisolators - Logic Output - ACPL-072L-560E 1135318-ACPL-072L-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1135318-ACPL-072L-56 0E Packaging: Tape and Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 25MBd Input Type: Logic Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 9ns, 8ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1135318-ACPL-072L-560E
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 25MBd
Input Type: Logic
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Rise / Fall Time: 9ns, 8ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135318-ACPL-072L-560E
Product Name Optoisolators - Logic Output - ACPL-072L-560E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B36 Potentiometer Input Module - 8B36-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1323567-SI8234AD-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details