Broadcom Inc. Isolators - Isolators - Gate Drivers HCPL-5120-300

Description
Win Source Part Number: 1209066-HCPL-5120-30 0 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 1500VDC Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5120#300; HCPL-5120-300.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5120 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1209066-HCPL-5120-30 0 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 1500VDC Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5120#300; HCPL-5120-300.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5120 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1209066-HCPL-5120-300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1209066-HCPL-5120-300
Isolators - Isolators - Gate Drivers 1209066-HCPL-5120-300
Win Source Part Number: 1209066-HCPL-5120-30 0 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 1500VDC Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5120#300; HCPL-5120-300.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5120 RoHS Status: RoHS non-compliant

Win Source Part Number: 1209066-HCPL-5120-300
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 1500VDC
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 300ns
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD Gull Wing
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL-5120#300; HCPL-5120-300.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-5120
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1209066-HCPL-5120-300
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243741-SI8275GBD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
View Details