Broadcom Inc. Hard To Find - ACPL-M61T ACPL-M61T

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135413-ACPL-M61T Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135413-ACPL-M61T Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-M61T - 1135413-ACPL-M61T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-M61T
1135413-ACPL-M61T
Hard To Find - ACPL-M61T 1135413-ACPL-M61T
Manufacturer: Broadcom Limited Win Source Part Number: 1135413-ACPL-M61T Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 4000Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 24ns, 10ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135413-ACPL-M61T
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 4000Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 24ns, 10ns
Voltage - Forward (Vf): 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135413-ACPL-M61T
Product Name Hard To Find - ACPL-M61T
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers