Broadcom Inc. Hard To Find - ACPL-827-000E ACPL-827-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135363-ACPL-827-000 E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135363-ACPL-827-000 E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-827-000E - 1135363-ACPL-827-000E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-827-000E
1135363-ACPL-827-000E
Hard To Find - ACPL-827-000E 1135363-ACPL-827-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135363-ACPL-827-000 E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135363-ACPL-827-000E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1135363-ACPL-827-000E
Product Name Hard To Find - ACPL-827-000E
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B49 Voltage Output Module - 8B49-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details