Broadcom Inc. Optoisolators - Logic Output - ACSL-6300-50TE ACSL-6300-50TE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909259-ACSL-6300-50T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-6300 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACSL-6300-50TE-ND, 516-2221-6, 516-2221-2, 516-2221-1, ACSL630050TE
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909259-ACSL-6300-50T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-6300 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACSL-6300-50TE-ND, 516-2221-6, 516-2221-2, 516-2221-1, ACSL630050TE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACSL-6300-50TE - 909259-ACSL-6300-50TE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACSL-6300-50TE
909259-ACSL-6300-50TE
Optoisolators - Logic Output - ACSL-6300-50TE 909259-ACSL-6300-50TE
Manufacturer: Broadcom Limited Win Source Part Number: 909259-ACSL-6300-50T E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACSL-6300 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ACSL-6300-50TE-ND, 516-2221-6, 516-2221-2, 516-2221-1, ACSL630050TE

Manufacturer: Broadcom Limited
Win Source Part Number: 909259-ACSL-6300-50TE
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms Channel 10kV/µs CMTI 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACSL-6300
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ACSL-6300-50TE-ND, 516-2221-6, 516-2221-2, 516-2221-1, ACSL630050TE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 909259-ACSL-6300-50TE
Product Name Optoisolators - Logic Output - ACSL-6300-50TE
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCA42 2-Wire Transmitter Interface Signal Conditioners With Loop Power - DSCA42-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Si8380PF-IU Eight Channel 24 V Digital Isolator - Si8380PF-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details