Broadcom Inc. Isolators - Gate Drivers - ACPL-P343-560E ACPL-P343-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859307-ACPL-P343-560 E Operating Temperature Range: -40°C ~ 105°C Features: 4A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-P343 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859307-ACPL-P343-560 E Operating Temperature Range: -40°C ~ 105°C Features: 4A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-P343 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P343-560E - 859307-ACPL-P343-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-P343-560E
859307-ACPL-P343-560E
Isolators - Gate Drivers - ACPL-P343-560E 859307-ACPL-P343-560E
Manufacturer: Broadcom Limited Win Source Part Number: 859307-ACPL-P343-560 E Operating Temperature Range: -40°C ~ 105°C Features: 4A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-P343 Categories: Isolators Case / Package: 6-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859307-ACPL-P343-560E
Operating Temperature Range: -40°C ~ 105°C
Features: 4A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-P343
Categories: Isolators
Case / Package: 6-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 859307-ACPL-P343-560E
Product Name Isolators - Gate Drivers - ACPL-P343-560E
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B45 Frequency Input Module - 8B45-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243807-SI8273BBD-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details