Broadcom Inc. Isolators - Gate Drivers - HCPL-3140#300 HCPL-3140#300

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775726-HCPL-3140#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3140 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): HCPL-3140-060E; HCPL-3140; HCPL-3140#300E; HCPL-3140-300E; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775726-HCPL-3140#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3140 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): HCPL-3140-060E; HCPL-3140; HCPL-3140#300E; HCPL-3140-300E; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3140#300 - 775726-HCPL-3140#300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3140#300
775726-HCPL-3140#300
Isolators - Gate Drivers - HCPL-3140#300 775726-HCPL-3140#300
Manufacturer: Broadcom Limited Win Source Part Number: 775726-HCPL-3140#300 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: CSA, UR Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 600mA Family Name: HCPL-3140 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns Alternative Parts (Cross-Reference): HCPL-3140-060E; HCPL-3140; HCPL-3140#300E; HCPL-3140-300E; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775726-HCPL-3140#300
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Approvals: CSA, UR
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Operating Supply Voltage: 10 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 600mA
Family Name: HCPL-3140
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 700ns, 700ns
Alternative Parts (Cross-Reference): HCPL-3140-060E; HCPL-3140; HCPL-3140#300E; HCPL-3140-300E;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775726-HCPL-3140#300
Product Name Isolators - Gate Drivers - HCPL-3140#300
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Isolators - Digital Isolators - 1243987-SI83401ABA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details