Broadcom Inc. DC to 50MBd Galvanic Isolation Fiber Optic Short Link AFBR-395075RZ

Description
The Avago Fiber Optic (FO) Short Link AFBR-395075RZ is a cost-effective galvanic isolation device capable of suppressing up to 40 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395075RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 75.76 mm.
Description
The Avago Fiber Optic (FO) Short Link AFBR-395075RZ is a cost-effective galvanic isolation device capable of suppressing up to 40 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395075RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 75.76 mm.

Suppliers

Company
Product
Description
Supplier Links
DC to 50MBd Galvanic Isolation Fiber Optic Short Link - AFBR-395075RZ - Broadcom Inc.
San Jose, CA, USA
DC to 50MBd Galvanic Isolation Fiber Optic Short Link
AFBR-395075RZ
DC to 50MBd Galvanic Isolation Fiber Optic Short Link AFBR-395075RZ
The Avago Fiber Optic (FO) Short Link AFBR-395075RZ is a cost-effective galvanic isolation device capable of suppressing up to 40 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for applications such as inverters/drives, power electronics, or medical equipment. The integrated receiver output of the AFBR-395075RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 75.76 mm.

The Avago Fiber Optic (FO) Short Link AFBR-395075RZ is a cost-effective galvanic isolation device capable of suppressing up to 40 kV of transient peak voltage on a single PCB. Based on 650nm fiber optic technology, the device is suitable for applications such as inverters/drives, power electronics, or medical equipment.

The integrated receiver output of the AFBR-395075RZ is compatible with TTL logic families and operates with any type of signal from DC up to 50 MBd. The device offers creepage and clearance distances with a minimum of 75.76 mm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Signal Isolators
Product Number AFBR-395075RZ
Product Name DC to 50MBd Galvanic Isolation Fiber Optic Short Link
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details